Audio Interface 24 b Serial HTSSOP-A44R
Audio Interface 24 b Serial HTSSOP-A44R
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864909-BU26156RFS-E2
Operating Temperature Range: -20°C ~ 85°C
Features: Audio Interface 24 b Serial HTSSOP-A44R
Package: 44-VSOP (0.295", 7.50mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BU26156
Categories: Integrated Circuits (ICs)
Case / Package: HTSSOP-A44R
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU26156RFS-E2TR, BU26156RFS-E2CT, BU26156RFS-E2DKR
IC AUDIO CODEC 24BIT 44HTSSOP Product overview: BU26156RFS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-BU26156RFS-E2 can be used for catalog matching and distributor lookup.
IC AUDIO CODEC 24BIT 44HTSSOP
Audio Interface 24 b Serial HTSSOP-A44R
Interface - CODECs White LED Driver for large LCD panel
IC AUDIO CODEC 24BIT 44HTSSOP
IC AUDIO CODEC 24BIT 44HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU26156RFS-E2TR-ND | 864909-BU26156RFS-E2 | 716-BU26156RFS-E2 | BU26156RFS-E2 | BU26156RFS-E2 | BU26156RFS-E2 | BU26156RFS-E2 | BU26156RFS-E2 |
| Product Name | CODECS | Interface - Interface - CODECs - BU26156RFS-E2 | 24BIT Interface Transceiver IC | Interface - CODECs | CODECS | Interface - CODECs | CODECS | Integrated Circuits (ICs) - Interface - CODECs |
| Technology | Serial | Serial | ||||||
| Device Type | Codec | Sensor Interface | Transceiver | Sensor Interface; Codec | Codec | Audio | Sensor Interface; Codec | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |