Audio Interface 24 b Serial VQFN040V6060
IC AUDIO CODEC 24BIT 40VQFN
IC AUDIO CODEC 24BIT 40VQFN
Audio Interface 24 b Serial VQFN040V6060
Interface - CODECs Motor Driver ICs 40-Pin HTSSOP-B T/R
IC AUDIO CODEC 24BIT 40VQFN
IC AUDIO CODEC 24BIT 40VQFN
AUDIO CODEC, 48KSPS, -20 TO 85DEG C; Audio CODEC Type:Mono; No. of ADCs:1; No. of DACs:2; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Sampling Rate:48kSPS; Audio IC Case Style:VQFN-V; No. of Pins:40Pins; No. of RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 846-BU26154MUV-E2TR-ND | BU26154MUV-E2 | BU26154MUV-E2 | BU26154MUV-E2 | BU26154MUV-E2 | 01AH6859 |
| Product Name | CODECS | CODECS | Interface - CODECs | Interface - CODECs | Integrated Circuits (ICs) - Interface - CODECs | Audio Codec, 48Ksps, -20 To 85Deg C; Audio Codec Type Rohm |
| Technology | Serial | Serial | ||||
| Device Type | Codec | Codec | Sensor Interface; Codec | Sensor Interface; Codec | Codec | |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |
| Package Type | 40-VFQFN Exposed Pad | 40-VFQFN Exposed Pad | VFQFN-40 |