IC DAC 10BIT V-OUT 14SSOPB Product overview: BU2507FV-E2 from ROHM Semiconductor is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-BU2507FV-E2 can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 6 14-SSOP-B
10 Bit Digital to Analog Converter 6 14-SSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012253-BU2507FV-E2
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI
Reference Type: Supply
Settling Time: 20μs
Number of D/A Converters: 6
Differential Output: No
INL/DNL (LSB): ±3.5 (Max), ±1 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 14-SSOP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
10 Bit Digital to Analog Converter 6 14-SSOP-B
IC DAC 10BIT V-OUT 14SSOPB
IC DAC 10BIT V-OUT 14SSOPB
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-BU2507FV-E2 | BU2507FV-E2CT-ND | BU2507FV-E2TR-ND | 012253-BU2507FV-E2 | BU2507FV-E2 | BU2507FV-E2 | BU2507FV-E2 |
| Product Name | 10BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - BU2507FV-E2 | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | Tape & Reel (TR) | "14-LSSOP (0.173"", 4.40mm Width)" | "14-LSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; 14-SSOP | SOP; SSOP; 14-LSSOP (0.173\", 4.40mm Width) | 14-LSSOP (0.173\", 4.40mm Width) | |
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Tape Reel | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |