ROHM Semiconductor USA, LLC Dac, 10-Ch, 10Bit, -30 To 85Deg C; Resolution (Bits) Rohm BU2505FV-E2

Description
DAC, 10-CH, 10BIT, -30 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
DAC, 10-CH, 10BIT, -30 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dac, 10-Ch, 10Bit, -30 To 85Deg C; Resolution (Bits) Rohm - 01AH6857 - Newark, An Avnet Company
Chicago, IL, United States
Dac, 10-Ch, 10Bit, -30 To 85Deg C; Resolution (Bits) Rohm
01AH6857
Dac, 10-Ch, 10Bit, -30 To 85Deg C; Resolution (Bits) Rohm 01AH6857
DAC, 10-CH, 10BIT, -30 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

DAC, 10-CH, 10BIT, -30 TO 85DEG C; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:Serial; Supply Voltage Range:4.5V to 5.5V; ADC / DAC Case Style:SSOP-B; No. of Pins:16Pins; Input Channel Type:Serial; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 01AH6857
Product Name Dac, 10-Ch, 10Bit, -30 To 85Deg C; Resolution (Bits) Rohm
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
Data Acquisition Module - STEMlab 125-14 Z7020 Low Noise Starter Kit - Red Pitaya, d.o.o.
Specs
Outputs Analog Voltage Output; Frequency or Pulse Output; Timer / Counter Output; Relay Output (optional feature)
Form Factor PC Board; Panel / Chassis Mount; Modular Bay or Slot System; DIN Rail; Stand-alone
Bus / Interface Universal Serial Bus
View Details
Computer-to-Analog Output Module - D3000 / D4000 - OMEGA Engineering, Inc.
Specs
Outputs Analog Current Output
Form Factor DIN Rail
Agency Approval USA
View Details