IC DRIVER 32SSOPA Product overview: BU2152FS-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2152FS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012245-BU2152FS-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 32-SSOPA
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
SIPO DRIVER, -25 TO 85DEG C; Output Current:25mA; No. of Outputs:24Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:SSOP-A; No. of Pins:32Pins; Operating Temperature Min:-25°C; Operating Temperature RoHS Compliant: Yes
IC DRIVER 32SSOPA
IC DRIVER 32SSOPA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-BU2152FS-E2 | 012245-BU2152FS-E2 | 01AH6850 | BU2152FS-E2 | BU2152FS-E2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - BU2152FS-E2 | Sipo Driver, -25 To 85Deg C; Output Current Rohm | Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Driver | Receiver; Sensor Interface | ||
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other; 2.7V | Other; 2.7V ~ 5.5V | Other |
| Pd | 800 milliwatts |