IC CAP SENSOR SWITCH 28VQFN
IC CAP SENSOR SWITCH 28VQFN Product overview: BU21078MUV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BU21078MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913712-BU21078MUV-E2
Operating Temperature Range: -20°C ~ 85°C
Package: 28-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BU21078
Categories: Integrated Circuits (ICs)
Case / Package: VQFN028V5050
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BU21078MUV-E2CT, BU21078MUV-E2TR, BU21078MUV-E2DKR
IC CAP SENSOR SWITCH 28VQFN
IC CAP SENSOR SWITCH 28VQFN
IC CAP SENSOR SWITCH 28VQFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | BU21078MUV-E2TR-ND | 752-BU21078MUV-E2 | 913712-BU21078MUV-E2 | BU21078MUV-E2 | BU21078MUV-E2 | BU21078MUV-E2 |
| Product Name | Sensor and Detector Interfaces | Interface Transceiver IC | Interface - Interface - Sensor and Detector Interfaces - BU21078MUV-E2 | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Storage Interface |