Manufacturer: Rohm Semiconductor
Win Source Part Number: 807714-BU21072MUV-E2
Packaging: Reel
Type: Capacitive Sensor Controller
Mounting Style: SMD
Current - Supply: 3.5mA
Supplier Device Package: VQFN024V4040
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Package: 24-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
IC CAP SENSOR SWITCH 24VQFN
IC CAP SENSOR SWITCH 24VQFN Product overview: BU21072MUV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-BU21072MUV-E2 can be used for catalog matching and distributor lookup.
IC CAP SENSOR SWITCH 24VQFN
IC CAP SENSOR SWITCH 24VQFN
IC CAP SENSOR SWITCH 24VQFN
IC CAP SENSOR SWITCH 24VQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 807714-BU21072MUV-E2 | BU21072MUV-E2TR-ND | 752-BU21072MUV-E2 | BU21072MUV-E2 | BU21072MUV-E2 | BU21072MUV-E2 | BU21072MUV-E2 |
| Product Name | Interface - Interface - Sensor and Detector Interfaces - BU21072MUV-E2 | Sensor and Detector Interfaces | Interface Transceiver IC | Sensor and Detector Interfaces | Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces |
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |