ROHM Semiconductor USA, LLC Touch Screen Controller, Vqfn-20; Ic Interface Type Rohm BU21027MUV-E2

Description
TOUCH SCREEN CONTROLLER, VQFN-20; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
TOUCH SCREEN CONTROLLER, VQFN-20; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen Controller, Vqfn-20; Ic Interface Type Rohm - 95AC1106 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Controller, Vqfn-20; Ic Interface Type Rohm
95AC1106
Touch Screen Controller, Vqfn-20; Ic Interface Type Rohm 95AC1106
TOUCH SCREEN CONTROLLER, VQFN-20; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

TOUCH SCREEN CONTROLLER, VQFN-20; IC Interface Type:I2C; Resolution (Bits):12bit; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Controller IC Case Style:VQFN; No. of Pins:20Pins; Product Range:-; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Touch Screen Controllers
Product Number 95AC1106
Product Name Touch Screen Controller, Vqfn-20; Ic Interface Type Rohm
Supply Voltage 2.7 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

5-wire Resistive Type Single-touch module - ETM-RES04C-EEH4EE - Advantech
Specs
Type Resistive
Wire Type 5 Wire
Interface USB
View Details
Data Acquisition - Touch Screen Controllers - CYTMA545-48LQI36AB - Lingto Electronic Limited
Specs
Interface I2C; SPI; I²C, SPI
View Details
Touch Screen Sensor ICs - 1610612 - RS Components, Ltd.
Specs
Wire Type 4 Wire
Interface 4 Wire
View Details