ROHM Semiconductor USA, LLC Interface Transceiver IC BU2099FV-E2

Description
IC DRIVER 12/0 20SSOP Product overview: BU2099FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2099FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 12/0 20SSOP Product overview: BU2099FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2099FV-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-BU2099FV-E2
Interface Transceiver IC 710-BU2099FV-E2
IC DRIVER 12/0 20SSOP Product overview: BU2099FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2099FV-E2 can be used for catalog matching and distributor lookup.

IC DRIVER 12/0 20SSOP Product overview: BU2099FV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2099FV-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - BU2099FV-E2 - 104325-BU2099FV-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BU2099FV-E2
104325-BU2099FV-E2
Interface - Interface - Drivers, Receivers, Transceivers - BU2099FV-E2 104325-BU2099FV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 104325-BU2099FV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 12/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP-B Supply Voltage - Operating: 2.7 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 104325-BU2099FV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 12/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP-B
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BU2099FV-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BU2099FV-E2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BU2099FV-E2
IC DRIVER 12/0 20SSOP

IC DRIVER 12/0 20SSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-BU2099FV-E2 104325-BU2099FV-E2 BU2099FV-E2
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - BU2099FV-E2 Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DIP Interface Transceiver IC - 752-A5350CA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
7 suppliers
Interface Transceiver IC - 722-SI2404-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tape & Reel (TR)
View Details
4 suppliers
Interface - Interface - Sensor and Detector Interfaces - AD9929BBCZ - 910101-AD9929BBCZ - Win Source Electronics
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Package Type BGA; 64-CSPBGA (9x9)
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details