IC DRIVER 8/0 16SOP Product overview: BU2098F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2098F-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 012242-BU2098F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 8/0
Family Name: BU2098
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Alternative Parts (Cross-Reference): BU2098F; BU2098F-TR; BU2098F-TL ;
Introduction Date: March 09, 2003
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC DRIVER 8/0 16SOP
SIPO DRIVER, -40 TO 85DEG C; Output Current:25mA; No. of Outputs:8Outputs; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Driver Case Style:SOP; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
IC DRIVER 8/0 16SOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-BU2098F-E2 | 012242-BU2098F-E2 | BU2098F-E2 | 01AH6848 | BU2098F-E2 |
| Product Name | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - BU2098F-E2 | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Sipo Driver, -40 To 85Deg C; Output Current Rohm | Drivers, Receivers, Transceivers |
| Device Type | Transceiver | Receiver | Receiver; Sensor Interface | Driver | |
| Features | RoHS | RoHS | |||
| Supply Voltage | Other; 2.7V ~ 5.5V | Other; 2.7 V ~ 5.5 V | Other | Other; 2.7V | Other; 2.7V ~ 5.5V |