ROHM Semiconductor USA, LLC Interface - Interface - Drivers, Receivers, Transceivers - BU2090F-E2 BU2090F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107519-BU2090F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 107519-BU2090F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - BU2090F-E2 - 107519-BU2090F-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - BU2090F-E2
107519-BU2090F-E2
Interface - Interface - Drivers, Receivers, Transceivers - BU2090F-E2 107519-BU2090F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 107519-BU2090F-E2 Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 75°C Case / Package: 16-SOP Supply Voltage - Operating: 2.7 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 107519-BU2090F-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C
Case / Package: 16-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-BU2090F-E2
Interface Transceiver IC 710-BU2090F-E2
IC DRIVER 1/0 16SOP Product overview: BU2090F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2090F-E2 can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 16SOP Product overview: BU2090F-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-BU2090F-E2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - BU2090F-E2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
BU2090F-E2
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers BU2090F-E2
IC DRIVER 1/0 16SOP

IC DRIVER 1/0 16SOP

Supplier's Site
Drivers, Receivers, Transceivers - BU2090F-E2 - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
BU2090F-E2
Drivers, Receivers, Transceivers BU2090F-E2
IC DRIVER 1/0 16SOP

IC DRIVER 1/0 16SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 107519-BU2090F-E2 710-BU2090F-E2 BU2090F-E2 BU2090F-E2
Product Name Interface - Interface - Drivers, Receivers, Transceivers - BU2090F-E2 Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Receiver Transceiver Receiver; Sensor Interface Driver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 754-A4944GLWTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
Interface Transceiver IC - 722-SI2415-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers
Interface - Sensor and Detector Interfaces - AD9843AJSTRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details