ROHM Semiconductor USA, LLC Logic - Logic - Signal Switches, Multiplexers, Decoders - BU1852GXW-E2 BU1852GXW-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 112835-BU1852GXW-E2 Packaging: Reel - TR Type: Encoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 35-VFBGA, WLCSP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 112835-BU1852GXW-E2 Packaging: Reel - TR Type: Encoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 35-VFBGA, WLCSP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - BU1852GXW-E2 - 112835-BU1852GXW-E2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - BU1852GXW-E2
112835-BU1852GXW-E2
Logic - Logic - Signal Switches, Multiplexers, Decoders - BU1852GXW-E2 112835-BU1852GXW-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 112835-BU1852GXW-E2 Packaging: Reel - TR Type: Encoder Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Dimension: 35-VFBGA, WLCSP Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 112835-BU1852GXW-E2
Packaging: Reel - TR
Type: Encoder
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Dimension: 35-VFBGA, WLCSP
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Analog Switch and Multiplexer IC
743-BU1852GXW-E2
Analog Switch and Multiplexer IC 743-BU1852GXW-E2
IC ENCODER 1 X 8:12 35UBGA Product overview: BU1852GXW-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-BU1852GXW-E2 can be used for catalog matching and distributor lookup.

IC ENCODER 1 X 8:12 35UBGA Product overview: BU1852GXW-E2 from ROHM Semiconductor is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-BU1852GXW-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Signal Switches, Multiplexers, Decoders - BU1852GXW-E2 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
BU1852GXW-E2
Logic - Signal Switches, Multiplexers, Decoders BU1852GXW-E2
IC ENCODER 1 X 8:12 35UBGA

IC ENCODER 1 X 8:12 35UBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 112835-BU1852GXW-E2 743-BU1852GXW-E2 BU1852GXW-E2
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - BU1852GXW-E2 Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Configuration 8x1 1 x 8:12
Unlock Full Specs
to access all available technical data

Similar Products