IC XPNDR 400KHZ I2C 35VB Product overview: BU1850MUV-E2 from ROHM Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 400KHZ, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-BU1850MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049785-BU1850MUV-E2
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 8
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: VQFN016V3030
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
I/O Expander 8 I²C 400kHz VQFN016V3030
IC I/O EXPANDER IAC 8B 16VQFN
I/O Expander 8 I²C 400 kHz VQFN016V3030
Interface - I/O Expanders IC; Gen Purpose I/O Expander; 8 Port; I2C; 1.65-3.6Vin T/R
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 749-BU1850MUV-E2 | 049785-BU1850MUV-E2 | BU1850MUV-E2TR-ND | BU1850MUV-E2 | BU1850MUV-E2 | BU1850MUV-E2 |
| Product Name | 400KHZ Interface Transceiver IC | Interface - Interface - I/O Expanders - BU1850MUV-E2 | I/O Expanders | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | Interface - I/O Expanders |
| Device Type | Transceiver | Port / Bus Expander | Port / Bus Expander; Sensor Interface | Port / Bus Expander | ||
| Features | RoHS | RoHS | RoHS | |||
| Supply Voltage | Other; 1.65V ~ 3.6V | Other; 1.65 V ~ 3.6 V | Other; 1.65V ~ 3.6V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | |
| Operating Temperature | -30 C (-22 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |