ROHM Semiconductor GmbH 200mA 1.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive BU15SD2MG-M

Description
BUxxSD2-M series are high-performance CMOS LDO regulators with output current ability of up to 200mA. These devices have excellent noise and load response characteristics despite of its low circuit current consumption of 33µA. They are most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
Description
BUxxSD2-M series are high-performance CMOS LDO regulators with output current ability of up to 200mA. These devices have excellent noise and load response characteristics despite of its low circuit current consumption of 33µA. They are most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.
Datasheet
Datasheet Summary
Powered by GS/AI

The BU15SD2MG-M is a high-performance CMOS LDO regulator capable of delivering an output current of up to 200 mA. It operates within an input voltage range of 1.7V to 6.0V and features a low circuit current consumption of 33 µA, making it suitable for power-sensitive applications. The device offers high output voltage accuracy of ±2.0% and a typical ripple rejection of 68 dB at 1 kHz. It is designed to work with small ceramic capacitors, requiring a minimum capacitance of 0.47 µF for both input and output. The regulator includes built-in over current protection and thermal shutdown features, enhancing its reliability in automotive and portable device applications. The operating temperature range is from -40°C to +105°C, and it is AEC-Q100 qualified, ensuring its suitability for automotive environments. The package dimensions are 2.90 mm x 2.80 mm x 1.25 mm in an SSOP5 format.

Datasheet Summary
Powered by GS/AI

The BU15SD2MG-M is a high-performance CMOS LDO regulator capable of delivering an output current of up to 200 mA. It operates within an input voltage range of 1.7V to 6.0V and features a low circuit current consumption of 33 µA, making it suitable for power-sensitive applications. The device offers high output voltage accuracy of ±2.0% and a typical ripple rejection of 68 dB at 1 kHz. It is designed to work with small ceramic capacitors, requiring a minimum capacitance of 0.47 µF for both input and output. The regulator includes built-in over current protection and thermal shutdown features, enhancing its reliability in automotive and portable device applications. The operating temperature range is from -40°C to +105°C, and it is AEC-Q100 qualified, ensuring its suitability for automotive environments. The package dimensions are 2.90 mm x 2.80 mm x 1.25 mm in an SSOP5 format.

Suppliers

Company
Product
Description
Supplier Links
200mA 1.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive - BU15SD2MG-M - ROHM Semiconductor GmbH
Willich, Germany
200mA 1.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive
BU15SD2MG-M
200mA 1.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive BU15SD2MG-M
BUxxSD2-M series are high-performance CMOS LDO regulators with output current ability of up to 200mA. These devices have excellent noise and load response characteristics despite of its low circuit current consumption of 33µA. They are most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

BUxxSD2-M series are high-performance CMOS LDO regulators with output current ability of up to 200mA. These devices have excellent noise and load response characteristics despite of its low circuit current consumption of 33µA. They are most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

Supplier's Site Datasheet
1ch 200mA CMOS LDO Regulators - BU15SD2MG-M - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1ch 200mA CMOS LDO Regulators
BU15SD2MG-M
1ch 200mA CMOS LDO Regulators BU15SD2MG-M
BUxxSD2-M series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on versatile package SSOP5 (2.90mm x 2.80mm x 1.25mm). It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 33µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

BUxxSD2-M series is high-performance FULL CMOS regulator with 200-mA output, which is mounted on versatile package SSOP5 (2.90mm x 2.80mm x 1.25mm).
It has excellent noise characteristics and load responsiveness characteristics despite its low circuit current consumption of 33µA. It is most appropriate for various applications such as power supplies for logic IC, RF, and camera modules.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number BU15SD2MG-M BU15SD2MG-M
Product Name 200mA 1.5V, Fixed Output, High PSRR, High-Accuracy CMOS LDO Regulator for Automotive 1ch 200mA CMOS LDO Regulators
Package Type SSOP; Other; SSOP5 SSOP; Other; SSOP5
Output Voltage 1.5 volts 1.5 volts
IOUT 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - AMT49400GLKATR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
30V 10.5V Power Management IC - 713-BQ24313DSGR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 5.5 volts
IOUT 1.5 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP7142ARDZ-5.0 - Lingto Electronic Limited
Specs
Special Features Enable, Soft Start
IOUT 0.2000 amps
View Details
Voltage Regulators - 2444525 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
IQ 0.0060 amps
View Details