ROHM Semiconductor USA, LLC PMIC - PMIC - Display Drivers - BU1563GV-E2 BU1563GV-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024953-BU1563GV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 99-SBGA (7x7) Supply Voltage - Operating: 1.7 V to 3 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024953-BU1563GV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 99-SBGA (7x7) Supply Voltage - Operating: 1.7 V to 3 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - BU1563GV-E2 - 1024953-BU1563GV-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - BU1563GV-E2
1024953-BU1563GV-E2
PMIC - PMIC - Display Drivers - BU1563GV-E2 1024953-BU1563GV-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 1024953-BU1563GV-E2 Packaging: Reel - TR Mounting: SMD (SMT) Display Type: LCD Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 99-SBGA (7x7) Supply Voltage - Operating: 1.7 V to 3 V Operating Supply Current: 12mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1024953-BU1563GV-E2
Packaging: Reel - TR
Mounting: SMD (SMT)
Display Type: LCD
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 99-SBGA (7x7)
Supply Voltage - Operating: 1.7 V to 3 V
Operating Supply Current: 12mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - BU1563GV-E2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
BU1563GV-E2
Display Drivers BU1563GV-E2
LCD Driver 99-SBGA (7x7)

LCD Driver 99-SBGA (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 1024953-BU1563GV-E2 BU1563GV-E2
Product Name PMIC - PMIC - Display Drivers - BU1563GV-E2 Display Drivers
Supply Voltage Other; 1.7 V ~ 3 V 3V; Other; 1.7V ~ 3V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 54AC14/SDA-L - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details
I/O Expanders - 863-1549-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Technology Serial
Device Type Port / Bus Expander
Supply Voltage Other; 1.8V ~ 5.5V
View Details
6 suppliers