ROHM Semiconductor USA, LLC PMIC - PMIC - Gate Drivers - BS2103F-E2 BS2103F-E2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805964-BS2103F-E2 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.6V Current - Peak Output (Source, Sink): 60mA, 130mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 200ns, 100ns Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 805964-BS2103F-E2 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.6V Current - Peak Output (Source, Sink): 60mA, 130mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 200ns, 100ns Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - BS2103F-E2 - 805964-BS2103F-E2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - BS2103F-E2
805964-BS2103F-E2
PMIC - PMIC - Gate Drivers - BS2103F-E2 805964-BS2103F-E2
Manufacturer: Rohm Semiconductor Win Source Part Number: 805964-BS2103F-E2 Packaging: Reel Mounting Style: SMD Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 1V, 2.6V Current - Peak Output (Source, Sink): 60mA, 130mA High Side Voltage - Max (Bootstrap): 600V Rise / Fall Time (Typ): 200ns, 100ns Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 10V ~ 18V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 805964-BS2103F-E2
Packaging: Reel
Mounting Style: SMD
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 1V, 2.6V
Current - Peak Output (Source, Sink): 60mA, 130mA
High Side Voltage - Max (Bootstrap): 600V
Rise / Fall Time (Typ): 200ns, 100ns
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 10V ~ 18V

Buy Now Datasheet
PMIC - Gate Drivers - BS2103F-E2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
BS2103F-E2
PMIC - Gate Drivers BS2103F-E2
IC GATE DRVR HALF-BRIDGE 8SOP

IC GATE DRVR HALF-BRIDGE 8SOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 805964-BS2103F-E2 BS2103F-E2
Product Name PMIC - PMIC - Gate Drivers - BS2103F-E2 PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1460953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 5 v
Output Type Voltage
Logic Family CMOS; ULN
View Details
Logic Gates - 8139204 - RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family CMOS; Nand
View Details
Gates and Inverters - 54F64FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers