Rochester Electronics Memory - EEPROM - CAS24S128C4NTR CAS24S128C4NTR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 865754-CAS24S128C4NT R Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 4-WLCSP Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Family Name: CAS24 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 865754-CAS24S128C4NT R Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 4-WLCSP Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Family Name: CAS24 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAS24S128C4NTR - 865754-CAS24S128C4NTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAS24S128C4NTR
865754-CAS24S128C4NTR
Memory - EEPROM - CAS24S128C4NTR 865754-CAS24S128C4NTR
Manufacturer: ON Semiconductor Win Source Part Number: 865754-CAS24S128C4NT R Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 4-WLCSP Package: Bulk Package: 4-UFBGA, WLCSP Mounting: Surface Mount Family Name: CAS24 Categories: Integrated Circuits (ICs) Case / Package: 4-WLCSP Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 865754-CAS24S128C4NTR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) I²C 4-WLCSP
Package: Bulk
Package: 4-UFBGA, WLCSP
Mounting: Surface Mount
Family Name: CAS24
Categories: Integrated Circuits (ICs)
Case / Package: 4-WLCSP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
128 KB 12C CMOS SERIAL EEPROM WI

128 KB 12C CMOS SERIAL EEPROM WI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 865754-CAS24S128C4NTR CAS24S128C4NTR
Product Name Memory - EEPROM - CAS24S128C4NTR Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
5V Memory IC and Storage Component - 774-MT5C1008F45L/883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Density 1000 kbits
View Details
2 suppliers
Memory - CAT24C16YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details