ROHM Semiconductor USA, LLC Memory BR25H320F-2CE2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H320F-2CE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOP

Supplier's Site Datasheet
Memory - BR25H320F-2CE2DKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOP

Supplier's Site Datasheet
Memory - BR25H320F-2CE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 32Kb (4K x 8) SPI 10MHz 8-SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H320F-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H320F-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H320F-2CE2
IC EEPROM 32KBIT SPI 10MHZ 8SOP

IC EEPROM 32KBIT SPI 10MHZ 8SOP

Supplier's Site
Integrated Circuits (ICs) - Memory - 1138301-BR25H320F-2CE2 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Memory
1138301-BR25H320F-2CE2
Integrated Circuits (ICs) - Memory 1138301-BR25H320F-2CE2
Win Source Part Number: 1138301-BR25H320F-2C E2 Category: Integrated Circuits (ICs)>Memory Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 32Kb (4K x 8) Voltage - Supply: 2.5V ~ 5.5V Package / Case: 8-SOIC (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: EEPROM Clock Frequency: 10 MHz Write Cycle Time - Word, Page: 4ms Memory Interface: SPI Alternative Parts (Cross-Reference): BR25H320F2CE2; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.32.0051 Mfr: Rohm Semiconductor Other Names: BR25H320F-2CE2CT,BR2 5H320F-2CE2DKR,BR25H 320F-2CE2TR Base Product Number: BR25H320

Win Source Part Number: 1138301-BR25H320F-2CE2
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 32Kb (4K x 8)
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: EEPROM
Clock Frequency: 10 MHz
Write Cycle Time - Word, Page: 4ms
Memory Interface: SPI
Alternative Parts (Cross-Reference): BR25H320F2CE2;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.32.0051
Mfr: Rohm Semiconductor
Other Names: BR25H320F-2CE2CT,BR25H320F-2CE2DKR,BR25H320F-2CE2TR
Base Product Number: BR25H320

Supplier's Site Datasheet
Memory - BR25H320F-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOP

EEPROM Memory IC 32Kbit SPI 10 MHz 8-SOP

Supplier's Site Datasheet
IC EEPROM 32KBIT SPI 10MHZ 8SOP

IC EEPROM 32KBIT SPI 10MHZ 8SOP

Supplier's Site Datasheet
Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm - 82Y6185 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm
82Y6185
Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm 82Y6185
SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

SERIAL EEPROM, 10MHZ, SOP-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial SPI; Clock Frequency:10MHz; Memory Case Style:SOP; No. of Pins:8Pins; Supply Voltage Min:2.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H320F-2CE2TR-ND BR25H320F-2CE2 1138301-BR25H320F-2CE2 BR25H320F-2CE2 BR25H320F-2CE2 82Y6185
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Memory Memory Serial Eeprom, 10Mhz, Sop-8; Memory Size Rohm
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; 8-SOIC (0.173", 4.40mm Width) SOIC SOIC; 8-SOIC (0.173\", 4.40mm Width) SOP
Supply Voltage 2.5V ~ 5.5V Surface Mount 2.5V ~ 5.5V 2.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memories - nvSRAM (non-volatile SRAM) - CY14V101QS-BK108XI - CY14V101QS-BK108XI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1024 kbits
View Details
5 suppliers
 - 27128A-20/B - Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; CDIP28
View Details
5 suppliers
 - 2006577P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category NVRAM
Access Time 70 ns
Density 64 kbits
View Details