IC EEPROM 256KBIT SPI 10MHZ 8SOP Product overview: BR25H256F-2ACE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H256F-2ACE2 can be used for catalog matching and distributor lookup.
IC EEPROM 256KBIT SPI 10MHZ 8SOP
EEPROM Memory IC 256Kbit SPI 10 MHz 8-SOP
EEPROM, AEC-Q100, 256KBIT, -40TO125DEG C ROHS COMPLIANT: YES
IC EEPROM 256KBIT SPI 10MHZ 8SOP
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25H256F-2ACE2 | BR25H256F-2ACE2 | BR25H256F-2ACE2 | 80AH1660 | BR25H256F-2ACE2 |
| Product Name | 10MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Eeprom, Aec-Q100, 256Kbit, -40To125Deg C Rohs Compliant Rohm | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Cycle Time | 4.00E6 ns | ||||
| Data Retention | 100 years | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |