ROHM Semiconductor USA, LLC Memory BR25H080FVT-WCE2

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-TSSOP-B
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-TSSOP-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H080FVT-WCE2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-TSSOP-B

EEPROM Memory IC 8Kb (1K x 8) SPI 5MHz 8-TSSOP-B

Buy Now Datasheet
Singapore, Singapore
5MHZ Memory IC and Storage Component
774-BR25H080FVT-WCE2
5MHZ Memory IC and Storage Component 774-BR25H080FVT-WCE2
IC EEPROM 8KBIT SPI 5MHZ 8TSSOPB Product overview: BR25H080FVT-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H080FVT-WCE2 can be used for catalog matching and distributor lookup.

IC EEPROM 8KBIT SPI 5MHZ 8TSSOPB Product overview: BR25H080FVT-WCE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25H080FVT-WCE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR25H080FVT-WCE2 - 049722-BR25H080FVT-WCE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR25H080FVT-WCE2
049722-BR25H080FVT-WCE2
Memory - EEPROM - BR25H080FVT-WCE2 049722-BR25H080FVT-WCE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 049722-BR25H080FVT-W CE2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 8Kb (1K x 8) Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-TSSOP-B Supply Voltage - Operating: 2.5 V to 5.5 V Memory Format: EEPROM Max Frequency: 5MHz Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049722-BR25H080FVT-WCE2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 8Kb (1K x 8)
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-TSSOP-B
Supply Voltage - Operating: 2.5 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 5MHz
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
IC EEPROM 8KBIT SPI 5MHZ 8TSSOPB

IC EEPROM 8KBIT SPI 5MHZ 8TSSOPB

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H080FVT-WCE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H080FVT-WCE2
Integrated Circuits (ICs) - Memory - Memory BR25H080FVT-WCE2
IC EEPROM 8KBIT SPI 5MHZ 8TSSOPB

IC EEPROM 8KBIT SPI 5MHZ 8TSSOPB

Supplier's Site
Memory - BR25H080FVT-WCE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 5 MHz 8-TSSOP-B

EEPROM Memory IC 8Kbit SPI 5 MHz 8-TSSOP-B

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H080FVT-WCE2-ND 774-BR25H080FVT-WCE2 049722-BR25H080FVT-WCE2 BR25H080FVT-WCE2 BR25H080FVT-WCE2 BR25H080FVT-WCE2
Product Name Memory 5MHZ Memory IC and Storage Component Memory - EEPROM - BR25H080FVT-WCE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" TSSOP; Tape & Reel (TR) SOP; SSOP; TSSOP; 8-TSSOP-B SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 27C512-200DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Logic Family CMOS
Package Type DIP; CDIP28
View Details
3 suppliers
Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Pins 128
View Details