ROHM Semiconductor USA, LLC Memory BR25H080F-2CE2

Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet
Description
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR25H080F-2CE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP

Buy Now Datasheet
Memory - BR25H080F-2CE2CT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP

EEPROM Memory IC 8Kb (1K x 8) SPI 10MHz 8-SOP

Buy Now Datasheet
IC EEPROM 8KBIT SPI 10MHZ 8SOP

IC EEPROM 8KBIT SPI 10MHZ 8SOP

Supplier's Site Datasheet
IC EEPROM 8K SPI 10MHZ 8SOP - 687-BR25H080F-2CE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 8K SPI 10MHZ 8SOP
687-BR25H080F-2CE2
IC EEPROM 8K SPI 10MHZ 8SOP 687-BR25H080F-2CE2
IC EEPROM 8K SPI 10MHZ 8SOP

IC EEPROM 8K SPI 10MHZ 8SOP

Supplier's Site
Memory - BR25H080F-2CE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOP

EEPROM Memory IC 8Kbit SPI 10 MHz 8-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR25H080F-2CE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR25H080F-2CE2
Integrated Circuits (ICs) - Memory - Memory BR25H080F-2CE2
IC EEPROM 8KBIT SPI 10MHZ 8SOP

IC EEPROM 8KBIT SPI 10MHZ 8SOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR25H080F-2CE2TR-ND BR25H080F-2CE2 687-BR25H080F-2CE2 BR25H080F-2CE2 BR25H080F-2CE2
Product Name Memory Memory IC EEPROM 8K SPI 10MHZ 8SOP Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.173"", 4.40mm Width)" SOIC; 8-SOIC (0.173, 4.40mm Width) SOIC; 8-SOIC (0.173\", 4.40mm Width)
Supply Voltage 2.5V ~ 5.5V 5V; 5V 2.5V ~ 5.5V Surface Mount
Density 8 kbits 8 kbits 8 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71016S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - 170-0157-000 D - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers