IC EEPROM 1MBIT SPI 10MHZ 8SOPJ Product overview: BR25A1MFJ-3MGE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 10MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR25A1MFJ-3MGE2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 913522-BR25A1MFJ-3MG
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 1Mb (128K x 8) SPI 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR25A1
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR25A1MFJ-3MGE2DKR, BR25A1MFJ-3MGE2CT, BR25A1MFJ-3MGE2TR
IC EEPROM 1MBIT SPI 10MHZ 8SOPJ
IC EEPROM 1MBIT SPI 10MHZ 8SOPJ
EEPROM Memory IC 1Mbit SPI 10 MHz 8-SOP-J
EEPROM, 1MBIT, -40 TO 105DEG C ROHS COMPLIANT: YES
IC EEPROM 1MBIT SPI 10MHZ 8SOPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-BR25A1MFJ-3MGE2 | 913522-BR25A1MFJ-3MGE2 | BR25A1MFJ-3MGE2 | BR25A1MFJ-3MGE2 | BR25A1MFJ-3MGE2 | 80AH1649 | BR25A1MFJ-3MGE2 |
| Product Name | 10MHZ Memory IC and Storage Component | Memory - EEPROM - BR25A1MFJ-3MGE2 | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Mbit, -40 To 105Deg C Rohs Compliant Rohm | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM |
| Cycle Time | 5.00E6 ns | 5.00E6 ns | |||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; Tape & Reel (TR) | SOP; 8-SOP-J | SOIC; 8-SOIC (0.154\", 3.90mm Width) | SOIC; 8-SOIC (0.154", 3.90mm Width) |