ROHM Semiconductor GmbH 64KBit, I²C BUS, Low Power Serial EEPROM BR24T64FVT-W

Description
BR24T64FVT-W is a serial EEPROM of I²C BUS Interface Method.
Datasheet
Description
BR24T64FVT-W is a serial EEPROM of I²C BUS Interface Method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
64KBit, I²C BUS, Low Power Serial EEPROM - BR24T64FVT-W - ROHM Semiconductor GmbH
Willich, Germany
64KBit, I²C BUS, Low Power Serial EEPROM
BR24T64FVT-W
64KBit, I²C BUS, Low Power Serial EEPROM BR24T64FVT-W
BR24T64FVT-W is a serial EEPROM of I²C BUS Interface Method.

BR24T64FVT-W is a serial EEPROM of I²C BUS Interface Method.

Supplier's Site Datasheet
I2C BUS 64Kbit(8192x8bit) EEPROM - BR24T64FVT-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 64Kbit(8192x8bit) EEPROM
BR24T64FVT-W
I2C BUS 64Kbit(8192x8bit) EEPROM BR24T64FVT-W
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR24T64FVT-W BR24T64FVT-W
Product Name 64KBit, I²C BUS, Low Power Serial EEPROM I2C BUS 64Kbit(8192x8bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits
Number of Words 8 k 8 k
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Controllers - DP8421ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 16-3507-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - AT24MAC602-XHM-T - 862040-AT24MAC602-XHM-T - Win Source Electronics
Specs
Memory Category EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP
View Details
2 suppliers