ROHM Semiconductor USA, LLC Memory IC and Storage Component BR24T16FV-WE2

Description
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24T16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T16FV-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24T16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T16FV-WE2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-BR24T16FV-WE2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-BR24T16FV-WE2
Memory IC and Storage Component 774-BR24T16FV-WE2
IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24T16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T16FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 16KBIT I2C 8SSOPB Product overview: BR24T16FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T16FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24T16FV-WE2 - 864582-BR24T16FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T16FV-WE2
864582-BR24T16FV-WE2
Memory - EEPROM - BR24T16FV-WE2 864582-BR24T16FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864582-BR24T16FV-WE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 8-SSOP-B Package: 8-LSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24T16 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.32.0051 Other Part Number: BR24T16FV-WE2DKR, BR24T16FV-WE2CT, BR24T16FV-WE2TR, BR24T16FVWE2, 846-BR24T16FV-WE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864582-BR24T16FV-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 8-SSOP-B
Package: 8-LSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24T16
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.32.0051
Other Part Number: BR24T16FV-WE2DKR, BR24T16FV-WE2CT, BR24T16FV-WE2TR, BR24T16FVWE2, 846-BR24T16FV-WE2TR

Buy Now Datasheet
Memory - 846-BR24T16FV-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SSOP-B

EEPROM Memory IC 16Kb (2K x 8) I²C 400kHz 8-SSOP-B

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T16FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T16FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T16FV-WE2
IC EEPROM 16KBIT I2C 8SSOPB

IC EEPROM 16KBIT I2C 8SSOPB

Supplier's Site
Memory - BR24T16FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B

EEPROM Memory IC 16Kbit I²C 400 kHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 16K I2C 400KHZ 8SSOPB - 687-BR24T16FV-WE2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 16K I2C 400KHZ 8SSOPB
687-BR24T16FV-WE2
IC EEPROM 16K I2C 400KHZ 8SSOPB 687-BR24T16FV-WE2
IC EEPROM 16K I2C 400KHZ 8SSOPB

IC EEPROM 16K I2C 400KHZ 8SSOPB

Supplier's Site
IC EEPROM 16K I2C 400KHZ 8SSOPB

IC EEPROM 16K I2C 400KHZ 8SSOPB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-BR24T16FV-WE2 864582-BR24T16FV-WE2 846-BR24T16FV-WE2TR-ND BR24T16FV-WE2 BR24T16FV-WE2 687-BR24T16FV-WE2 BR24T16FV-WE2
Product Name Memory IC and Storage Component Memory - EEPROM - BR24T16FV-WE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 16K I2C 400KHZ 8SSOPB Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Cycle Time 5.00E6 ns 5.00E6 ns 5.00E6 ns
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) SOP; SSOP; 8-SSOP-B "8-LSSOP (0.173"", 4.40mm Width)" SSOP; 8-LSSOP (0.173\", 4.40mm Width) SSOP; 8-LSSOP (0.173, 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 93C06E/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 0 kbits
View Details
Memory - 9338PCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Supply Voltage 4.75V ~ 5.25V
View Details
Memory - A2C00064358 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details