ROHM Semiconductor GmbH 16KBit, I²C BUS, Low Power Serial EEPROM BR24T16FJ-W

Description
BR24T16FJ-W is a serial EEPROM of I²C BUS Interface Method.
Datasheet
Description
BR24T16FJ-W is a serial EEPROM of I²C BUS Interface Method.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16KBit, I²C BUS, Low Power Serial EEPROM - BR24T16FJ-W - ROHM Semiconductor GmbH
Willich, Germany
16KBit, I²C BUS, Low Power Serial EEPROM
BR24T16FJ-W
16KBit, I²C BUS, Low Power Serial EEPROM BR24T16FJ-W
BR24T16FJ-W is a serial EEPROM of I²C BUS Interface Method.

BR24T16FJ-W is a serial EEPROM of I²C BUS Interface Method.

Supplier's Site Datasheet
I2C BUS 16Kbit(2048x8bit) EEPROM - BR24T16FJ-W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
I2C BUS 16Kbit(2048x8bit) EEPROM
BR24T16FJ-W
I2C BUS 16Kbit(2048x8bit) EEPROM BR24T16FJ-W
ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I²C, SPI), operating voltages (1.7V to 5.5V, 1.8V to 5.5V, 2.5V to 5.5V, 3.0V to 3.6V) and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Memory Chips Memory Chips
Product Number BR24T16FJ-W BR24T16FJ-W
Product Name 16KBit, I²C BUS, Low Power Serial EEPROM I2C BUS 16Kbit(2048x8bit) EEPROM
Memory Category EEPROM EEPROM
Data Retention 40 years 40 years
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 16 kbits 16 kbits
Number of Words 2 k 2 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - Controllers - DP8422AVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details