EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 8-TSSOP-BJ
IC EEPROM 2KBIT I2C 8TSSOP
IC EEPROM 2K I2C 400KHZ 8TSSOP
EEPROM Memory IC 2Kbit I²C 400 kHz 8-TSSOP-BJ
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 846-BR24T02FVJ-WGE2TR-ND | BR24T02FVJ-WGE2 | BR24T02FVJ-WGE2 | BR24T02FVJ-WGE2 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; TSSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Supply Voltage | 1.6V ~ 5.5V | -40degC ~ 85degC (TA) | 1.6V ~ 5.5V |