Rochester Electronics Memory - EEPROM - AT93C56A-SQ27U5 AT93C56A-SQ27U5

Description
Manufacturer: Atmel Win Source Part Number: 862216-AT93C56A-SQ27 U5 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 93C56A Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 862216-AT93C56A-SQ27 U5 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 93C56A Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - AT93C56A-SQ27U5 - 862216-AT93C56A-SQ27U5 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT93C56A-SQ27U5
862216-AT93C56A-SQ27U5
Memory - EEPROM - AT93C56A-SQ27U5 862216-AT93C56A-SQ27U5
Manufacturer: Atmel Win Source Part Number: 862216-AT93C56A-SQ27 U5 Operating Temperature Range: -40°C ~ 125°C (TA) Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-TSSOP Package: Bulk Package: 8-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Family Name: 93C56A Categories: Integrated Circuits (ICs) Case / Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Atmel
Win Source Part Number: 862216-AT93C56A-SQ27U5
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: EEPROM Memory IC 2Kb (256 x 8, 128 x 16) SPI 8-TSSOP
Package: Bulk
Package: 8-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: 93C56A
Categories: Integrated Circuits (ICs)
Case / Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
AT93C56 - EEPROM, 128X16, SERIAL

AT93C56 - EEPROM, 128X16, SERIAL

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 862216-AT93C56A-SQ27U5 AT93C56A-SQ27U5
Product Name Memory - EEPROM - AT93C56A-SQ27U5 Memory
Memory Category EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Logic - FIFOs Memory - 67C4013-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details