EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP Product overview: BR24T01FVM-WTR from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T01FVM-WTR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 803625-BR24T01FVM-WT
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Kb (128 x 8)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 400kHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.6V ~ 5.5V
Part Number Series: BR24T01
EEPROM Memory IC 1Kbit I²C 400 kHz 8-MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
IC EEPROM 1KBIT I2C 400KHZ 8MSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | BR24T01FVM-WTR-ND | 774-BR24T01FVM-WTR | 803625-BR24T01FVM-WTR | BR24T01FVM-WTR | BR24T01FVM-WTR | BR24T01FVM-WTR |
| Product Name | Memory | 400KHZ Memory IC and Storage Component | Memory - EEPROM - BR24T01FVM-WTR | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width)" | Tape & Reel (TR) | SSOP | SSOP; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) | ||
| Supply Voltage | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | 1.6V ~ 5.5V | Surface Mount |