ROHM Semiconductor USA, LLC Memory BR24T01FJ-WE2

Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet
Description
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - BR24T01FJ-WE2TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 8-SOP-J

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-BR24T01FJ-WE2
400KHZ Memory IC and Storage Component 774-BR24T01FJ-WE2
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ Product overview: BR24T01FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T01FJ-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ Product overview: BR24T01FJ-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24T01FJ-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - BR24T01FJ-WE2 - 864581-BR24T01FJ-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24T01FJ-WE2
864581-BR24T01FJ-WE2
Memory - EEPROM - BR24T01FJ-WE2 864581-BR24T01FJ-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864581-BR24T01FJ-WE2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-SOP-J Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24T01 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-J ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: BR24T01FJ-WE2DKR, BR24T01FJWE2, BR24T01FJ-WE2TR, BR24T01FJ-WE2CT

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864581-BR24T01FJ-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 8-SOP-J
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24T01
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-J
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: BR24T01FJ-WE2DKR, BR24T01FJWE2, BR24T01FJ-WE2TR, BR24T01FJ-WE2CT

Buy Now Datasheet
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24T01FJ-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24T01FJ-WE2
Integrated Circuits (ICs) - Memory - Memory BR24T01FJ-WE2
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

Supplier's Site
IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

IC EEPROM 1KBIT I2C 400KHZ 8SOPJ

Supplier's Site Datasheet
Memory >> EEPROM - BR24T01FJ-WE2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
BR24T01FJ-WE2
Memory >> EEPROM BR24T01FJ-WE2
1Kbit I2C SOIC-8 EEPROM ROHS

1Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Memory - BR24T01FJ-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP-J

EEPROM Memory IC 1Kbit I²C 400 kHz 8-SOP-J

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number BR24T01FJ-WE2TR-ND 774-BR24T01FJ-WE2 864581-BR24T01FJ-WE2 BR24T01FJ-WE2 BR24T01FJ-WE2 BR24T01FJ-WE2 BR24T01FJ-WE2 BR24T01FJ-WE2
Product Name Memory 400KHZ Memory IC and Storage Component Memory - EEPROM - BR24T01FJ-WE2 Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Tape & Reel (TR) SOP; 8-SOP-J SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.6V ~ 5.5V 1.6V ~ 5.5V Surface Mount 1.6V ~ 5.5V 1.6V~5.5V 1.6V ~ 5.5V
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SKGD3 - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
7 suppliers
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details
Memory - 9023260 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details