ROHM Semiconductor USA, LLC Memory - EEPROM - BR24S128FV-WE2 BR24S128FV-WE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913516-BR24S128FV-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 8-SSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24S128 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913516-BR24S128FV-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 8-SSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24S128 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - BR24S128FV-WE2 - 913516-BR24S128FV-WE2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - BR24S128FV-WE2
913516-BR24S128FV-WE2
Memory - EEPROM - BR24S128FV-WE2 913516-BR24S128FV-WE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913516-BR24S128FV-WE 2 Operating Temperature Range: -40°C ~ 85°C (TA) Features: EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 8-SSOP-B Package: 8-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: BR24S128 Categories: Integrated Circuits (ICs) Case / Package: 8-SSOP-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913516-BR24S128FV-WE2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: EEPROM Memory IC 128Kb (16K x 8) I²C 400 kHz 8-SSOP-B
Package: 8-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BR24S128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SSOP-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051

Buy Now Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-BR24S128FV-WE2
Memory IC and Storage Component 774-BR24S128FV-WE2
IC EEPROM 128KBIT I2C 8SSOPB Product overview: BR24S128FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S128FV-WE2 can be used for catalog matching and distributor lookup.

IC EEPROM 128KBIT I2C 8SSOPB Product overview: BR24S128FV-WE2 from ROHM Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-BR24S128FV-WE2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - BR24S128FV-WE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
BR24S128FV-WE2
Integrated Circuits (ICs) - Memory - Memory BR24S128FV-WE2
IC EEPROM 128KBIT I2C 8SSOPB

IC EEPROM 128KBIT I2C 8SSOPB

Supplier's Site
Memory - BR24S128FV-WE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 128Kbit I²C 400 kHz 8-SSOP-B

EEPROM Memory IC 128Kbit I²C 400 kHz 8-SSOP-B

Buy Now Datasheet
IC EEPROM 128KBIT I2C 8SSOPB

IC EEPROM 128KBIT I2C 8SSOPB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 913516-BR24S128FV-WE2 774-BR24S128FV-WE2 BR24S128FV-WE2 BR24S128FV-WE2 BR24S128FV-WE2
Product Name Memory - EEPROM - BR24S128FV-WE2 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; 8-SSOP-B Tape & Reel (TR) SSOP; 8-LSSOP (0.173\", 4.40mm Width)
Cycle Time 5.00E6 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CAT24C08WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 8 kbits
View Details
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details