Linear Regulator Replacement DC DC Converter 1 Output 12V 500mA 15V - 32V Input
| DigiKey | |
|---|---|
| Product Category | Power Supplies |
| Product Number | BP5277-12-ND |
| Product Name | DC DC Converters |
| Type | DC-DC Converter; 1 |
| Technology | Linear Power Supply |
| Form Factor | Board Mount |