ROHM Semiconductor USA, LLC Board Mount Modules - BP5046-5 BP5046-5

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013779-BP5046-5 Length: 35.052 mm Height: 19.05 mm Number of Outputs: 1 Voltage - Output 1: -5 V Efficiency: 63 % Output Voltage: -5.3 V Width: 9.144 mm Categories: Board Mount Modules Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 1 W Max Output Current: 250 mA
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013779-BP5046-5 Length: 35.052 mm Height: 19.05 mm Number of Outputs: 1 Voltage - Output 1: -5 V Efficiency: 63 % Output Voltage: -5.3 V Width: 9.144 mm Categories: Board Mount Modules Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 1 W Max Output Current: 250 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board Mount Modules - BP5046-5 - 1013779-BP5046-5 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount Modules - BP5046-5
1013779-BP5046-5
Board Mount Modules - BP5046-5 1013779-BP5046-5
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013779-BP5046-5 Length: 35.052 mm Height: 19.05 mm Number of Outputs: 1 Voltage - Output 1: -5 V Efficiency: 63 % Output Voltage: -5.3 V Width: 9.144 mm Categories: Board Mount Modules Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 80 °C Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Max Power Dissipation: 1 W Max Output Current: 250 mA

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013779-BP5046-5
Length: 35.052 mm
Height: 19.05 mm
Number of Outputs: 1
Voltage - Output 1: -5 V
Efficiency: 63 %
Output Voltage: -5.3 V
Width: 9.144 mm
Categories: Board Mount Modules
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Max Power Dissipation: 1 W
Max Output Current: 250 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1013779-BP5046-5
Product Name Board Mount Modules - BP5046-5
Output Voltage 5.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5696N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
AC DC Converters, Offline Switches - BM2P101E-Z - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 8.9 to 26 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details