ROHM Semiconductor USA, LLC AC DC Converters BP5011

Description
Enclosed AC DC Converters 1 Output -5V 200mA 60 ~ 120 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output -5V 200mA 60 ~ 120 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - BP5011-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
BP5011-ND
AC DC Converters BP5011-ND
Enclosed AC DC Converters 1 Output -5V 200mA 60 ~ 120 VAC Input

Enclosed AC DC Converters 1 Output -5V 200mA 60 ~ 120 VAC Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
049686-BP5011
Power Supplies - Board Mount 049686-BP5011
Manufacturer: Rohm Semiconductor Win Source Part Number: 049686-BP5011 Category: Power Supplies - Board Mount Family: AC DC Converters Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Size / Dimension: 1.38" L x 0.32" W x 0.69" H (35.1mm x 8.1mm x 17.4mm) Applications: ITE (Commercial) Standard Package: 150 Catalog: BP50xx Series Power (Watts): 1W Voltage - Input: 60 ~ 120 VAC Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Output 1: -5V Efficiency: 68% Power (Watts) - Max: 1W Power Supply Type: Switching (Closed Frame) Line Regulation: 10mV Load Regulation: 10mV Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 049686-BP5011
Category: Power Supplies - Board Mount
Family: AC DC Converters
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Size / Dimension: 1.38" L x 0.32" W x 0.69" H (35.1mm x 8.1mm x 17.4mm)
Applications: ITE (Commercial)
Standard Package: 150
Catalog: BP50xx Series
Power (Watts): 1W
Voltage - Input: 60 ~ 120 VAC
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Output 1: -5V
Efficiency: 68%
Power (Watts) - Max: 1W
Power Supply Type: Switching (Closed Frame)
Line Regulation: 10mV
Load Regulation: 10mV
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
Power Supplies - Board Mount - AC DC Converters - BP5011 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
BP5011
Power Supplies - Board Mount - AC DC Converters BP5011
AC/DC CONVERTER -5V 1W

AC/DC CONVERTER -5V 1W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number BP5011-ND 049686-BP5011 BP5011
Product Name AC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount Board Mount
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to ? C (-4 to ? F)
DC Output Current 0.2000 amps 0.2000 amps
AC Input Voltage 60.0 to 120.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Wall-Mounted Adapter - gospell-20964 - TPS Elektronik GmbH
Specs
Type DC Power Supply
Form Factor Wall Mount
AC Output Current 3 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Rad-Hard PCB Based DC-DC Converters - EARB - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Rad-Hard PCB Based DC-DC Converters
DC Output Power 130 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details