WiFi Transceiver Module 920MHz Antenna Not Included Surface Mount
WiFi Transceiver Module 920MHz Antenna Not Included Surface Mount
WiFi Transceiver Module 920MHz Antenna Not Included Surface Mount
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 846-BP35C0TR-ND |
| Product Name | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key |
| Operating Temperature | -30.0 to 85.0 C (-22.0 to 185.0 F) |
| Operating Frequency | 920 MHz |
| Sensitivity | -103 dBm |