ROHM Semiconductor USA, LLC USB Power Delivery (USBPD) Controller Compatible Transmitter BM92A56MWV-EVK-001

Description
General Description BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signalling, allowing it to communicate with cable marker ICs, support alternate modes. Features: USB Type-C Specification compatible USB PD Specification compatible (BMC-PHY) Two channel power path control using N-channel MOSFET drivers with back flow prevention Type-C cable orientation detection Built-in VCONN Switch and VCONN controller Direct VBUS powered operation Supports DFP/UFP/DRP mode Supports Dead Battery operation SMBus Interface for Host Communication Supports PDO selectable function EC-less Operation (Auto mode)
Description
General Description BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signalling, allowing it to communicate with cable marker ICs, support alternate modes. Features: USB Type-C Specification compatible USB PD Specification compatible (BMC-PHY) Two channel power path control using N-channel MOSFET drivers with back flow prevention Type-C cable orientation detection Built-in VCONN Switch and VCONN controller Direct VBUS powered operation Supports DFP/UFP/DRP mode Supports Dead Battery operation SMBus Interface for Host Communication Supports PDO selectable function EC-less Operation (Auto mode)

Suppliers

Company
Product
Description
Supplier Links
USB Power Delivery (USBPD) Controller Compatible Transmitter - BM92A56MWV-EVK-001 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
USB Power Delivery (USBPD) Controller Compatible Transmitter
BM92A56MWV-EVK-001
USB Power Delivery (USBPD) Controller Compatible Transmitter BM92A56MWV-EVK-001
General Description BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signalling, allowing it to communicate with cable marker ICs, support alternate modes. Features: USB Type-C Specification compatible USB PD Specification compatible (BMC-PHY) Two channel power path control using N-channel MOSFET drivers with back flow prevention Type-C cable orientation detection Built-in VCONN Switch and VCONN controller Direct VBUS powered operation Supports DFP/UFP/DRP mode Supports Dead Battery operation SMBus Interface for Host Communication Supports PDO selectable function EC-less Operation (Auto mode)

General Description

BM92A56 is a full function USB Type-C Power Delivery (PD) controller that supports USB Power Delivery using base-band communication. It is compatible with USB Type-C Specification and USB Power Delivery specification. BM92A56 includes support for the PD policy engine and communicates with an Embedded Controller or the SoC via host interface. It supports SOP, SOP’ and SOP’’ signalling, allowing it to communicate with cable marker ICs, support alternate modes.

Features:

  • USB Type-C Specification compatible
  • USB PD Specification compatible (BMC-PHY)
  • Two channel power path control using N-channel MOSFET drivers with back flow prevention
  • Type-C cable orientation detection
  • Built-in VCONN Switch and VCONN controller
  • Direct VBUS powered operation
  • Supports DFP/UFP/DRP mode
  • Supports Dead Battery operation
  • SMBus Interface for Host Communication
  • Supports PDO selectable function
  • EC-less Operation (Auto mode)
Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Interfaces
Product Number BM92A56MWV-EVK-001
Product Name USB Power Delivery (USBPD) Controller Compatible Transmitter
Device Type Transmitter
Features RoHS
Supply Voltage 5V; Other; 3.1 to 20V
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2434-D-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4291TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 34-WFQFN Exposed Pad
Pins 34 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details