USB Interface IC Provider/Consmer DRP Srce/Sink USB Type-C
USB TYPE-C PD CTRL, -30 TO 105DEG C; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:-; Supply Voltage Min:4.75V; Supply Voltage Max:20V; Interface Case Style:UQFN-V; No. of Pins:40Pins; Data Rate:-; No. of RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | BM92A30MWV-ZE2 | 01AH6832 |
| Product Name | USB Interface IC | Usb Type-C Pd Ctrl, -30 To 105Deg C; Usb Ic Type Rohm |
| Features | RoHS | RoHS |
| Operating Temperature | -30 to 105 C (-22 to 221 F) | |
| Package Type | UQFN40V5050A | UQFN-V |