*Coming Soon*
General Description
The new BM92AxxMWV-EVK-01 series integrates ROHM's USBPD controller IC that supports the USB Type-C Rev1.1 and USBPD Rev2.0 standards for connecting with USB Type-C devices. ROHM leveraged leading BiCDMOS processes and circuit technology to develop USB PD controller ICs that are expected to provide greater convenience while significantly reducing industrial waste. The initial launch will consist of six boards in a mix of both receiver and transmitter types to meet the needs of a variety of applications. Users can combine receiver and transmitter boards to easily achieve and evaluate USB PD operation.
Function: Receiver
Alternate Mode Compatible
Alternate Mode Compatible; 5, 12~20V output
Auto-select based on receiving device
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | BM92A30MWV-EVK-001 |
| Product Name | USB Power Delivery (USBPD) Controller Compatible Receiver |
| Device Type | Receiver |