ROHM Semiconductor USA, LLC Usb Type-C Pd Controller, Uqfn-40; Usb Ic Type Rohm BM92A15MWV-ZE2

Description
USB TYPE-C PD CONTROLLER, UQFN-40; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 1.1, 2.0; Supply Voltage Min:4.75V; Supply Voltage Max:20V; Interface Case Style:UQFN; No. of Pins:40Pins; Data Rate:-; RoHS Compliant: Yes
Datasheet
Description
USB TYPE-C PD CONTROLLER, UQFN-40; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 1.1, 2.0; Supply Voltage Min:4.75V; Supply Voltage Max:20V; Interface Case Style:UQFN; No. of Pins:40Pins; Data Rate:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Type-C Pd Controller, Uqfn-40; Usb Ic Type Rohm - 47AC4219 - Newark, An Avnet Company
Chicago, IL, United States
Usb Type-C Pd Controller, Uqfn-40; Usb Ic Type Rohm
47AC4219
Usb Type-C Pd Controller, Uqfn-40; Usb Ic Type Rohm 47AC4219
USB TYPE-C PD CONTROLLER, UQFN-40; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 1.1, 2.0; Supply Voltage Min:4.75V; Supply Voltage Max:20V; Interface Case Style:UQFN; No. of Pins:40Pins; Data Rate:-; RoHS Compliant: Yes

USB TYPE-C PD CONTROLLER, UQFN-40; USB IC Type:USB Type-C and Power Delivery (PD) controller; USB Standard:USB 1.1, 2.0; Supply Voltage Min:4.75V; Supply Voltage Max:20V; Interface Case Style:UQFN; No. of Pins:40Pins; Data Rate:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
USB Interface IC
BM92A15MWV-ZE2
USB Interface IC BM92A15MWV-ZE2
USB Interface IC Consumer, UFP Receiver USB Type-C

USB Interface IC Consumer, UFP Receiver USB Type-C

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 47AC4219 BM92A15MWV-ZE2
Product Name Usb Type-C Pd Controller, Uqfn-40; Usb Ic Type Rohm USB Interface IC
Technology USB
Features RoHS RoHS
Supply Voltage Other; 4.75V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-527 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Controllers - CP9110AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers