ROHM Semiconductor USA, LLC PMIC - PMIC - Power Management - Specialized - BM92A12MWV-ZE2 BM92A12MWV-ZE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913394-BM92A12MWV-ZE 2 Operating Temperature Range: -30°C ~ 105°C Features: USB, Type-C Controller PMIC UQFN040V5050 Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BM92A12 Categories: Integrated Circuits (ICs) Case / Package: UQFN040V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM92A12MWV-ZE2DKR, BM92A12MWV-ZE2CT, BM92A12MWV-ZE2TR
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 913394-BM92A12MWV-ZE 2 Operating Temperature Range: -30°C ~ 105°C Features: USB, Type-C Controller PMIC UQFN040V5050 Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BM92A12 Categories: Integrated Circuits (ICs) Case / Package: UQFN040V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM92A12MWV-ZE2DKR, BM92A12MWV-ZE2CT, BM92A12MWV-ZE2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - BM92A12MWV-ZE2 - 913394-BM92A12MWV-ZE2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BM92A12MWV-ZE2
913394-BM92A12MWV-ZE2
PMIC - PMIC - Power Management - Specialized - BM92A12MWV-ZE2 913394-BM92A12MWV-ZE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 913394-BM92A12MWV-ZE 2 Operating Temperature Range: -30°C ~ 105°C Features: USB, Type-C Controller PMIC UQFN040V5050 Package: 40-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: BM92A12 Categories: Integrated Circuits (ICs) Case / Package: UQFN040V5050 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM92A12MWV-ZE2DKR, BM92A12MWV-ZE2CT, BM92A12MWV-ZE2TR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 913394-BM92A12MWV-ZE2
Operating Temperature Range: -30°C ~ 105°C
Features: USB, Type-C Controller PMIC UQFN040V5050
Package: 40-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: BM92A12
Categories: Integrated Circuits (ICs)
Case / Package: UQFN040V5050
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM92A12MWV-ZE2DKR, BM92A12MWV-ZE2CT, BM92A12MWV-ZE2TR

Buy Now Datasheet
Power Management - Specialized - BM92A12MWV-ZE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BM92A12MWV-ZE2
Power Management - Specialized BM92A12MWV-ZE2
USB, Type-C Controller PMIC UQFN040V5050

USB, Type-C Controller PMIC UQFN040V5050

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 913394-BM92A12MWV-ZE2 BM92A12MWV-ZE2
Product Name PMIC - PMIC - Power Management - Specialized - BM92A12MWV-ZE2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901698 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers