ROHM Semiconductor USA, LLC 600V IGBT Intelligent Power Module (IPM) for high speed switching drive BM63767S-VC

Description
BM63767S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
Description
BM63767S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.
Datasheet Summary
Powered by GS/AI

BM63767S-VC is a 600V Intelligent Power Module (IPM) designed for high-speed switching applications, capable of handling up to 30A. It integrates gate drivers, bootstrap diodes, IGBTs, and flywheel diodes, making it suitable for three-phase DC/AC inverter applications. The module features a low-side IGBT open emitter configuration and includes built-in protection mechanisms such as short circuit current protection, thermal shutdown, and under-voltage lockout for both high-side and low-side drivers. The operating temperature range is from -25°C to +100°C, with a maximum junction temperature of 150°C. The module is UL recognized and is intended for use in motor control applications, including washing machines and fans, operating with AC voltages from 100 to 240Vrms. The compact HSDIP25 package measures 38.0mm x 24.0mm x 3.5mm.

Datasheet Summary
Powered by GS/AI

BM63767S-VC is a 600V Intelligent Power Module (IPM) designed for high-speed switching applications, capable of handling up to 30A. It integrates gate drivers, bootstrap diodes, IGBTs, and flywheel diodes, making it suitable for three-phase DC/AC inverter applications. The module features a low-side IGBT open emitter configuration and includes built-in protection mechanisms such as short circuit current protection, thermal shutdown, and under-voltage lockout for both high-side and low-side drivers. The operating temperature range is from -25°C to +100°C, with a maximum junction temperature of 150°C. The module is UL recognized and is intended for use in motor control applications, including washing machines and fans, operating with AC voltages from 100 to 240Vrms. The compact HSDIP25 package measures 38.0mm x 24.0mm x 3.5mm.

Suppliers

Company
Product
Description
Supplier Links
600V IGBT Intelligent Power Module (IPM) for high speed switching drive - BM63767S-VC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
600V IGBT Intelligent Power Module (IPM) for high speed switching drive
BM63767S-VC
600V IGBT Intelligent Power Module (IPM) for high speed switching drive BM63767S-VC
BM63767S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.

BM63767S-VC is an Intelligent Power Module composed of gate drivers, bootstrap diodes, IGBTs, fly wheel diodes.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category IC Power Supplies
Product Number BM63767S-VC
Product Name 600V IGBT Intelligent Power Module (IPM) for high speed switching drive
Package Type Other; HSDIP25VC
Unlock Full Specs
to access all available technical data

Similar Products

DCV010512 Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010512P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Gates and Inverters - 74AHC1GU04GW-Q100H - ODG (Origin Data Global)
Specs
Package Type SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Input Voltage 2 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8B16N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850C2TE V33 - TLS850C2TE V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TO252-5
Output Voltage 3.3 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details