The BM63767S-VA is a 600V/30A three-phase IGBT intelligent power module designed for high-speed motor drive applications, integrating gate drivers, bootstrap diodes, IGBTs, and flywheel diodes in a HSDIP25 package measuring 38.0mm by 24.0mm by 3.5mm. It operates with a maximum case temperature of 100°C and a junction temperature of 150°C, featuring built-in UVLO, SCP, and TSD protection with a fault output signal. The module supports 3.3V and 5V logic-level inputs and is UL recognized under File E468261.
600V IGBT INTELLIGENT POWER MODU Product overview: BM63767S-VA from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-BM63767S-VA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 296-BM63767S-VA |
| Product Name | 600V IGBT Transistor |
| PD | 59 milliwatts |