BM63764S-VA is a 600V/15A three-phase IGBT intelligent power module for high-speed motor control applications, featuring integrated gate drivers, bootstrap diodes, and protection functions including short-circuit protection, under-voltage lockout, and thermal shutdown. It is packaged in an HSDIP25 case measuring 38.0mm x 24.0mm x 3.5mm, with a maximum case temperature of 100°C and junction temperature rating of 150°C. The module includes openEmitter low-side IGBTs, a 3.3V/5V input interface, and is UL recognized under File E468261.
IC IPM 600V IGBT SW 25HSDIP Product overview: BM63764S-VA from ROHM Semiconductor is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include IGBT Transistor, Power Driver Modules, electronic component, datasheet, replacement part, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 296-BM63764S-VA can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 296-BM63764S-VA |
| Product Name | 600V IGBT Transistor |
| PD | 41 milliwatts |