ROHM Semiconductor USA, LLC Fan Motor Ctrl, 3Ph Bldc, 2.5A, Ssop-23; Motor Type Rohm BM6203FS-E2

Description
FAN MOTOR CTRL, 3PH BLDC, 2.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
FAN MOTOR CTRL, 3PH BLDC, 2.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Motor Ctrl, 3Ph Bldc, 2.5A, Ssop-23; Motor Type Rohm - 49Y7433 - Newark, An Avnet Company
Chicago, IL, United States
Fan Motor Ctrl, 3Ph Bldc, 2.5A, Ssop-23; Motor Type Rohm
49Y7433
Fan Motor Ctrl, 3Ph Bldc, 2.5A, Ssop-23; Motor Type Rohm 49Y7433
FAN MOTOR CTRL, 3PH BLDC, 2.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes

FAN MOTOR CTRL, 3PH BLDC, 2.5A, SSOP-23; Motor Type:Three Phase DC Brushless; No. of Outputs:1Outputs; Output Current:2.5A; Output Voltage:600V; Driver Case Style:SSOP; No. of Pins:23Pins; Supply Voltage Min:13.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 49Y7433
Product Name Fan Motor Ctrl, 3Ph Bldc, 2.5A, Ssop-23; Motor Type Rohm
Motor / System DC Brushless; Three Phase DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

DRV8823 1.5A Quad Brushed or Dual Bipolar Stepper Motor Driver (Serial Ctrl) - DRV8823DCAR - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 8 to 32 volts
View Details
8 suppliers
Motor Controllers - 206415 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Continuous Current 2.8 amps
View Details
EtherCAT SERVOPACKs - SGD7S-470AA0A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Configuration Panel Mount; Other; Wall Mount
View Details