ROHM Semiconductor USA, LLC Isolators - Isolators - Gate Drivers BM61S41RFV-CE2

Description
Win Source Part Number: 1027898-BM61S41RFV-C E2 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 65ns, 65ns Pulse Width Distortion (Max): 60ns Package / Case: 10-SSOP (0.315", 8.00mm Width) Supplier Device Package: 10-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 16V ~ 24V HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM61S41RFV-CE2DK R,846-BM61S41RFV-CE2 CT,846-BM61S41RFV-CE 2TR Base Product Number: BM61S41 Approval Agency: UL
Request a Quote Datasheet
Description
Win Source Part Number: 1027898-BM61S41RFV-C E2 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 65ns, 65ns Pulse Width Distortion (Max): 60ns Package / Case: 10-SSOP (0.315", 8.00mm Width) Supplier Device Package: 10-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 16V ~ 24V HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM61S41RFV-CE2DK R,846-BM61S41RFV-CE2 CT,846-BM61S41RFV-CE 2TR Base Product Number: BM61S41 Approval Agency: UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Isolators - Gate Drivers - 1027898-BM61S41RFV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Isolators - Gate Drivers
1027898-BM61S41RFV-CE2
Isolators - Isolators - Gate Drivers 1027898-BM61S41RFV-CE2
Win Source Part Number: 1027898-BM61S41RFV-C E2 Category: Isolators>Isolators - Gate Drivers Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Current - Output High, Low: 4A, 4A Rise / Fall Time (Typ): 15ns, 15ns Number of Channels: 1 Voltage - Isolation: 3750Vrms Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 65ns, 65ns Pulse Width Distortion (Max): 60ns Package / Case: 10-SSOP (0.315", 8.00mm Width) Supplier Device Package: 10-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Voltage - Output Supply: 16V ~ 24V HTSUS: 8542.39.0001 Mfr: Rohm Semiconductor Other Names: 846-BM61S41RFV-CE2DK R,846-BM61S41RFV-CE2 CT,846-BM61S41RFV-CE 2TR Base Product Number: BM61S41 Approval Agency: UL

Win Source Part Number: 1027898-BM61S41RFV-CE2
Category: Isolators>Isolators - Gate Drivers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Current - Output High, Low: 4A, 4A
Rise / Fall Time (Typ): 15ns, 15ns
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 65ns, 65ns
Pulse Width Distortion (Max): 60ns
Package / Case: 10-SSOP (0.315", 8.00mm Width)
Supplier Device Package: 10-SSOP-BW
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Voltage - Output Supply: 16V ~ 24V
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: 846-BM61S41RFV-CE2DKR,846-BM61S41RFV-CE2CT,846-BM61S41RFV-CE2TR
Base Product Number: BM61S41
Approval Agency: UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1027898-BM61S41RFV-CE2
Product Name Isolators - Isolators - Gate Drivers
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
Isolators - Gate Drivers - UCC21521ADW - 938047-UCC21521ADW - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Signal Conditioners and Isolators - 2946-857-413-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Isolators - Isolators - Gate Drivers - 1243786-SI8274DB4D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details