The BM61S41RFV-C is a gate driver with an isolation voltage of 3750 Vrms, I/O delay time of 65 ns, and minimum input pulse width of 60 ns. It has the Under-Voltage Lockout (UVLO) function and Miller clamp function.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | BM61S41RFV-C |
| Product Name | Isolation Voltage 3750 Vrms 1ch Gate Driver Providing Galvanic Isolation |
| Number of Outputs | 1 |
| Output Current | 4 amps |
| Supply Voltage | 4.5 to 5.5 volts |
| Propagation Delay | 65 ns |