ROHM Semiconductor USA, LLC Isolators - Gate Drivers - BM6104FV-CE2 BM6104FV-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806696-BM6104FV-CE2 Packaging: Reel Mounting Style: SMD Approvals: UR Technology: Magnetic Coupling Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 100kV/μs Current - Peak Output: 5A, 1A Supplier Device Package: 20-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.240", 6.10mm Width) Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 24V
Request a Quote
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 806696-BM6104FV-CE2 Packaging: Reel Mounting Style: SMD Approvals: UR Technology: Magnetic Coupling Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 100kV/μs Current - Peak Output: 5A, 1A Supplier Device Package: 20-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.240", 6.10mm Width) Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 24V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - BM6104FV-CE2 - 806696-BM6104FV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - BM6104FV-CE2
806696-BM6104FV-CE2
Isolators - Gate Drivers - BM6104FV-CE2 806696-BM6104FV-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 806696-BM6104FV-CE2 Packaging: Reel Mounting Style: SMD Approvals: UR Technology: Magnetic Coupling Rise / Fall Time (Typ): 50ns, 50ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 100kV/μs Current - Peak Output: 5A, 1A Supplier Device Package: 20-SSOP-BW Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-SSOP (0.240", 6.10mm Width) Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Voltage - Output Supply: 10V ~ 24V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 806696-BM6104FV-CE2
Packaging: Reel
Mounting Style: SMD
Approvals: UR
Technology: Magnetic Coupling
Rise / Fall Time (Typ): 50ns, 50ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 100kV/μs
Current - Peak Output: 5A, 1A
Supplier Device Package: 20-SSOP-BW
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-SSOP (0.240", 6.10mm Width)
Propagation Delay tpLH / tpHL (Maximum): 150ns, 150ns
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Voltage - Output Supply: 10V ~ 24V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 806696-BM6104FV-CE2
Product Name Isolators - Gate Drivers - BM6104FV-CE2
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM1280WARZ-RL7 - 860540-ADUM1280WARZ-RL7 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details