ROHM Semiconductor USA, LLC Isolators - Gate Drivers - BM6101FV-CE2 BM6101FV-CE2

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864434-BM6101FV-CE2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 5A, 1A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 20-SSOP-B Package: Reel - TR Package: 20-SSOP (0.240", 6.10mm Width) Mounting: Surface Mount Family Name: BM6101 Categories: Isolators Case / Package: 20-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM6101FV-CE2TR, BM6101FV-CE2CT, BM6101FV-CE2CT-ND, 846-BM6101FV-CE2CT, BM6101FV-CE2DKR, BM6101FV-CE2DKR-ND, 846-BM6101FV-CE2DKR, 846-BM6101FV-CE2-NDL
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 864434-BM6101FV-CE2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 5A, 1A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 20-SSOP-B Package: Reel - TR Package: 20-SSOP (0.240", 6.10mm Width) Mounting: Surface Mount Family Name: BM6101 Categories: Isolators Case / Package: 20-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM6101FV-CE2TR, BM6101FV-CE2CT, BM6101FV-CE2CT-ND, 846-BM6101FV-CE2CT, BM6101FV-CE2DKR, BM6101FV-CE2DKR-ND, 846-BM6101FV-CE2DKR, 846-BM6101FV-CE2-NDL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - BM6101FV-CE2 - 864434-BM6101FV-CE2 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - BM6101FV-CE2
864434-BM6101FV-CE2
Isolators - Gate Drivers - BM6101FV-CE2 864434-BM6101FV-CE2
Manufacturer: Rohm Semiconductor Win Source Part Number: 864434-BM6101FV-CE2 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: 5A, 1A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 20-SSOP-B Package: Reel - TR Package: 20-SSOP (0.240", 6.10mm Width) Mounting: Surface Mount Family Name: BM6101 Categories: Isolators Case / Package: 20-SSOP-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: BM6101FV-CE2TR, BM6101FV-CE2CT, BM6101FV-CE2CT-ND, 846-BM6101FV-CE2CT, BM6101FV-CE2DKR, BM6101FV-CE2DKR-ND, 846-BM6101FV-CE2DKR, 846-BM6101FV-CE2-NDL

Manufacturer: Rohm Semiconductor
Win Source Part Number: 864434-BM6101FV-CE2
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: 5A, 1A Gate Driver Magnetic Coupling 2500Vrms 1 Channel 20-SSOP-B
Package: Reel - TR
Package: 20-SSOP (0.240", 6.10mm Width)
Mounting: Surface Mount
Family Name: BM6101
Categories: Isolators
Case / Package: 20-SSOP-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: BM6101FV-CE2TR, BM6101FV-CE2CT, BM6101FV-CE2CT-ND, 846-BM6101FV-CE2CT, BM6101FV-CE2DKR, BM6101FV-CE2DKR-ND, 846-BM6101FV-CE2DKR, 846-BM6101FV-CE2-NDL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 864434-BM6101FV-CE2
Product Name Isolators - Gate Drivers - BM6101FV-CE2
Operating Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - FOD8383 - 872165-FOD8383 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Isolators - Isolators - Gate Drivers - 1243776-SI8271AB-IS - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details