IC LED DRIVER RGLTR PWM 7DIP Product overview: BM531Q11-Z from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BM531Q11-Z can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 7-DIP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1320302-BM531Q11-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Packaging: Tube
Type: DC DC Regulator
Applications: Backlight
Standard Package: 2,000
Mounting: Through Hole
Frequency: 400kHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 9V
Voltage - Supply (Max): 35V
Supplier Device Package: 7-DIP
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 8-DIP (0.300", 7.62mm), 7 Leads
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Base Product Number: BM531
RoHS Status: ROHS3 Compliant
LED DRIVER, BUCK, 400KHZ, DIP-7; Device Topology:Buck (Step Down); Input Voltage Min:9V; Input Voltage Max:35V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:400kHz; No. of Outputs:1Outputs; IC Mounting:Through RoHS Compliant: Yes
IC LED DRIVER RGLTR PWM 7DIP
1CH BUCK TYPE (QUASI-RESONANT CO
LED Lighting Drivers Std Buck 1Ch 9-35V DIP7AK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BM531Q11-Z | BM531Q11-Z-ND | 1320302-BM531Q11-Z | 01AH6816 | BM531Q11-Z | BM531Q11-Z | BM531Q11-Z |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck, 400Khz, Dip-7; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Input Voltage | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | 9 to 35 volts | |||
| Number of Channels | 1 # | ||||||
| Package Type | Tube | 8-DIP (0.300", 7.62mm), 7 Leads |