IC LED DRIVER OFFL 400UA 8SOP Product overview: BM521Q25F-GE2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400UA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400UA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BM521Q25F-GE2 can be used for catalog matching and distributor lookup.
LED DRIVER, 300KHZ, SOP-8; Device Topology:-; Input Voltage Min:8.9V; Input Voltage Max:25V; Output Voltage Max:-; Output Current Max:-; Switching Frequency:300kHz; No. of Outputs:1Outputs; IC Mounting:SMD; Driver Case Style:SOP; No.RoHS Compliant: Yes
AC/DC CONTROLLER IC FOR LED LIGH
IC LED DRIVER OFFL 400UA 8SOP
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-BM521Q25F-GE2 | 01AH6815 | BM521Q25F-GE2 | BM521Q25F-GE2 |
| Product Name | 400UA LED Driver IC | Led Driver, 300Khz, Sop-8; Device Topology Rohm | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 8.9 to 25 volts | 8.9 to 25 volts | 8.9 to 25 volts |