ROHM Semiconductor USA, LLC AC/DC Controller IC for LED Lighting Included 650V MOSFET BM520Q15F

Description
The AC/DC quasi-resonant controller type LED driver IC BM520Q15F can be applied to a non-isolated application, making the designs for various types of low power converter easy. The low power consumption and high-speed start are achieved through the start-up circuit with 650V withstand voltage. Due to the quasi-resonant mode, soft switching is achieved. The EMI is also improved by the alterable operating frequency. A power supply design with a high degree of freedom can also be achieved by the external current setting resistance. A low-cost application can be achieved with the built-in MOSFET with 650V withstand voltage. It also makes the application design easy.
Datasheet
Description
The AC/DC quasi-resonant controller type LED driver IC BM520Q15F can be applied to a non-isolated application, making the designs for various types of low power converter easy. The low power consumption and high-speed start are achieved through the start-up circuit with 650V withstand voltage. Due to the quasi-resonant mode, soft switching is achieved. The EMI is also improved by the alterable operating frequency. A power supply design with a high degree of freedom can also be achieved by the external current setting resistance. A low-cost application can be achieved with the built-in MOSFET with 650V withstand voltage. It also makes the application design easy.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Controller IC for LED Lighting Included 650V MOSFET - BM520Q15F - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
AC/DC Controller IC for LED Lighting Included 650V MOSFET
BM520Q15F
AC/DC Controller IC for LED Lighting Included 650V MOSFET BM520Q15F
The AC/DC quasi-resonant controller type LED driver IC BM520Q15F can be applied to a non-isolated application, making the designs for various types of low power converter easy. The low power consumption and high-speed start are achieved through the start-up circuit with 650V withstand voltage. Due to the quasi-resonant mode, soft switching is achieved. The EMI is also improved by the alterable operating frequency. A power supply design with a high degree of freedom can also be achieved by the external current setting resistance. A low-cost application can be achieved with the built-in MOSFET with 650V withstand voltage. It also makes the application design easy.

The AC/DC quasi-resonant controller type LED driver IC BM520Q15F can be applied to a non-isolated application, making the designs for various types of low power converter easy. The low power consumption and high-speed start are achieved through the start-up circuit with 650V withstand voltage. Due to the quasi-resonant mode, soft switching is achieved. The EMI is also improved by the alterable operating frequency. A power supply design with a high degree of freedom can also be achieved by the external current setting resistance. A low-cost application can be achieved with the built-in MOSFET with 650V withstand voltage. It also makes the application design easy.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category LED Drivers
Product Number BM520Q15F
Product Name AC/DC Controller IC for LED Lighting Included 650V MOSFET
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM3410XMF - Rochester Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
3 suppliers
LED Drivers - 360659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0462 volts
Output Power 60 watts
View Details